TE Connectivity Rocker Switches PRBSA1-16F-BB000

Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 450-1038-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1038-ND
Rocker Switches 450-1038-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Alcoswitch Te Connectivity - 89C8970 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Alcoswitch Te Connectivity
89C8970
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Alcoswitch Te Connectivity 89C8970
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRB Series; Contact Current AC Max:16ARoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRB Series; Contact Current AC Max:16ARoHS Compliant: Yes

Supplier's Site
Switches - Rocker Switches PRBSA1-16F-BB000
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 450-1038-ND 89C8970 PRBSA1-16F-BB000
Product Name Rocker Switches Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Alcoswitch Te Connectivity Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Rocker Switches - 450-1676-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
3 suppliers
A8GS Remote Reset Rocker Switch - A8GS-P1310V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details