TE Connectivity Rocker Switches PRASD1-16F-BB000

Description
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 450-1042-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1042-ND
Rocker Switches 450-1042-ND
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
PRASD1-16F-BB000
Switches - Rocker Switches PRASD1-16F-BB000
SWITCH ROCKER SPDT 16A 125V

SWITCH ROCKER SPDT 16A 125V

Supplier's Site
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Alcoswitch Te Connectivity - 89C8964 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Alcoswitch Te Connectivity
89C8964
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Alcoswitch Te Connectivity 89C8964
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRA Series; Contact Current AC Max:16A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRA Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 450-1042-ND PRASD1-16F-BB000 89C8964
Product Name Rocker Switches Switches - Rocker Switches Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Alcoswitch Te Connectivity
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances UL Listed UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 1571989-2-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw
View Details
2 suppliers
Rocker Switches - 1858224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-on
Pole & Throw Specifications Single Pole, Double Throw
Standards / Compliances RoHS
View Details