"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Plastic with Aluminum Skirt Black, Natural"
STR KNURLED SKIRT KNOB W/ ARROW, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled Skirted with Indicator Arrow; Knob Diameter:36.1mm; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 450-1751-ND | 57F2362 |
| Product Name | Knobs | Str Knurled Skirt Knob W/ Arrow, 6.35Mm; Shaft Type Alcoswitch Te Connectivity |
| Colors / Finishes Available | Black, Natural |