TE Connectivity Knobs PKS1105B101/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black, Natural"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black, Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1748-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black, Natural"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black, Natural"

Buy Now Datasheet
Straight Knurled Skirt Knob, 6.35Mm; Shaft Type Alcoswitch Te Connectivity - 57F2367 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Skirt Knob, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
57F2367
Straight Knurled Skirt Knob, 6.35Mm; Shaft Type Alcoswitch Te Connectivity 57F2367
STRAIGHT KNURLED SKIRT KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled Skirted with Numbers 0-9; Knob Diameter:29.7mm; Product Range:- RoHS Compliant: Yes

STRAIGHT KNURLED SKIRT KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled Skirted with Numbers 0-9; Knob Diameter:29.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Knob; Phenolic; 1.17 in.; 0.25 in. - 70156316 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Phenolic; 1.17 in.; 0.25 in.
70156316
Knob; Phenolic; 1.17 in.; 0.25 in. 70156316
Knob, 1.170 in. Diameter, Phenolic Body Material Top spun aluminum inlay Alcoswitch brand Phenolic body material.

Knob, 1.170 in. Diameter, Phenolic Body Material

  • Top spun aluminum inlay
  • Alcoswitch brand
    Phenolic body material.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 450-1748-ND 57F2367 70156316
Product Name Knobs Straight Knurled Skirt Knob, 6.35Mm; Shaft Type Alcoswitch Te Connectivity Knob; Phenolic; 1.17 in.; 0.25 in.
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic Plastic
Material Description Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Gray Acetal, #10 Tee Knobs For Thumb Screw - A 9M41-G8398923 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knob
Material Description Gray Acetal
Screw Thread Specifications #10
View Details
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Aluminum Hand Knobs - 21120 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details