TE Connectivity Knobs PKS1103B101/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black, Natural"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black, Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1747-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black, Natural"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black, Natural"

Buy Now Datasheet
Straight Knurled Skirt Knob, 6.35Mm; Shaft Type Alcoswitch Te Connectivity - 57F2365 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Skirt Knob, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
57F2365
Straight Knurled Skirt Knob, 6.35Mm; Shaft Type Alcoswitch Te Connectivity 57F2365
STRAIGHT KNURLED SKIRT KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled Skirted with Numbers 0-9; Knob Diameter:29.6mm; Product Range:- RoHS Compliant: Yes

STRAIGHT KNURLED SKIRT KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled Skirted with Numbers 0-9; Knob Diameter:29.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 450-1747-ND 57F2365
Product Name Knobs Straight Knurled Skirt Knob, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black, Natural
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Aluminum Hand Knob - ALCK - Imao-Fixtureworks
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Buffed Finish
Knob Material Metal
View Details
Clamping Knobs - 2845462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Colors / Finishes Available Black
Knob Material Plastic
View Details