TE Connectivity Knobs PKG70B1/4

Description
"Ribbed Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"
Request a Quote Datasheet
Description
"Ribbed Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1744-ND - DigiKey
Thief River Falls, MN, United States
"Ribbed Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"

"Ribbed Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"

Buy Now Datasheet
Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity - 57F2371 - Newark, An Avnet Company
Chicago, IL, United States
Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
57F2371
Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity 57F2371
RIBBED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Ribbed with Indicator Line; Knob Diameter:18.8mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

RIBBED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Ribbed with Indicator Line; Knob Diameter:18.8mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 450-1744-ND 57F2371
Product Name Knobs Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1703-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Natural
Features Knurled
Knob Material Metal
View Details
2 suppliers
Clamping Knobs - 686086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Wing
Colors / Finishes Available Black
Knob Material Plastic
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Cast Iron Hand Knobs - 16327 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details