TE Connectivity Knobs PKG40B1/8

Description
"Ribbed Knob 0.126"" (3.20mm) Shaft with Line on Side Plastic Black"
Request a Quote Datasheet
Description
"Ribbed Knob 0.126"" (3.20mm) Shaft with Line on Side Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1741-ND - DigiKey
Thief River Falls, MN, United States
"Ribbed Knob 0.126"" (3.20mm) Shaft with Line on Side Plastic Black"

"Ribbed Knob 0.126"" (3.20mm) Shaft with Line on Side Plastic Black"

Buy Now Datasheet
Ribbed Knob With Line Indicator, 3.175Mm; Shaft Type Alcoswitch Te Connectivity - 57F2368 - Newark, An Avnet Company
Chicago, IL, United States
Ribbed Knob With Line Indicator, 3.175Mm; Shaft Type Alcoswitch Te Connectivity
57F2368
Ribbed Knob With Line Indicator, 3.175Mm; Shaft Type Alcoswitch Te Connectivity 57F2368
RIBBED KNOB WITH LINE INDICATOR, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Phenolic; Knob / Dial Style:Ribbed with Indicator Line; Knob Diameter:11.1mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

RIBBED KNOB WITH LINE INDICATOR, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Phenolic; Knob / Dial Style:Ribbed with Indicator Line; Knob Diameter:11.1mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

Supplier's Site Datasheet
Knob; Phenolic; 0.437 in.; 0.125 in. - 70156309 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Phenolic; 0.437 in.; 0.125 in.
70156309
Knob; Phenolic; 0.437 in.; 0.125 in. 70156309
Knob, 0.437 in. Diameter, Phenolic Body Material Top spun aluminum inlay Alcoswitch brand Phenolic body material.

Knob, 0.437 in. Diameter, Phenolic Body Material

  • Top spun aluminum inlay
  • Alcoswitch brand
    Phenolic body material.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 450-1741-ND 57F2368 70156309
Product Name Knobs Ribbed Knob With Line Indicator, 3.175Mm; Shaft Type Alcoswitch Te Connectivity Knob; Phenolic; 0.437 in.; 0.125 in.
Colors / Finishes Available Black
Features Indicator / Pointer
Knob Material Plastic Plastic
Material Description Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Plastic Lobe Knobs with Six Sides by ELESA® - 33763 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Knob Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details