TE Connectivity Knobs PKG100B1/4

Description
"Ribbed Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"
Request a Quote Datasheet
Description
"Ribbed Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1740-ND - DigiKey
Thief River Falls, MN, United States
"Ribbed Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"

"Ribbed Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"

Buy Now Datasheet
Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity - 57F2372 - Newark, An Avnet Company
Chicago, IL, United States
Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
57F2372
Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity 57F2372
RIBBED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Ribbed with Indicator Line; Knob Diameter:26.9mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

RIBBED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Ribbed with Indicator Line; Knob Diameter:26.9mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

Supplier's Site Datasheet
Knob; Phenolic; 1.06 in.; 0.25 in. - 70156313 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Phenolic; 1.06 in.; 0.25 in.
70156313
Knob; Phenolic; 1.06 in.; 0.25 in. 70156313
Knob, 1.060 in. Diameter, Phenolic Body Material Top spun aluminum inlay Alcoswitch brand Phenolic body material.

Knob, 1.060 in. Diameter, Phenolic Body Material

  • Top spun aluminum inlay
  • Alcoswitch brand
    Phenolic body material.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 450-1740-ND 57F2372 70156313
Product Name Knobs Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity Knob; Phenolic; 1.06 in.; 0.25 in.
Colors / Finishes Available Black
Features Indicator / Pointer
Knob Material Plastic Plastic
Material Description Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Diameter / Width 2 inches (50.8 mm)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details