TE Connectivity Knobs PKES120B1/4

Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side and Skirt Plastic Black"
Request a Quote Datasheet
Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side and Skirt Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1735-ND - DigiKey
Thief River Falls, MN, United States
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side and Skirt Plastic Black"

"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side and Skirt Plastic Black"

Buy Now Datasheet
Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity - 57F2349 - Newark, An Avnet Company
Chicago, IL, United States
Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
57F2349
Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity 57F2349
FLUTED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:32.9mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

FLUTED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:32.9mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

Supplier's Site Datasheet
Knob; 1.296 in.; RoHS Compliant, ELV Compliant - 70156304 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; 1.296 in.; RoHS Compliant, ELV Compliant
70156304
Knob; 1.296 in.; RoHS Compliant, ELV Compliant 70156304
PKES Series Fluted Design knob Indicator location top, side and skirt Indicator style line The knob have shaft size of 0.250 in. and diameter of 1.296 in..

PKES Series Fluted Design knob

  • Indicator location top, side and skirt
  • Indicator style line
    The knob have shaft size of 0.250 in. and diameter of 1.296 in..
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 450-1735-ND 57F2349 70156304
Product Name Knobs Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity Knob; 1.296 in.; RoHS Compliant, ELV Compliant
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic Plastic
Knob Type Fluted Fingergrip
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - KFS400B1/8-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal
View Details
3 suppliers
5/16-18 Black Acetal Tee Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 5/16-18
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details