TE Connectivity Knobs PKD60B101/8

Description
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - PKD60B101/8-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black"

"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black"

Buy Now Datasheet
Straight Knurled Skirt Knob, 3.175Mm; Shaft Type Alcoswitch Te Connectivity - 57F2339 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Skirt Knob, 3.175Mm; Shaft Type Alcoswitch Te Connectivity
57F2339
Straight Knurled Skirt Knob, 3.175Mm; Shaft Type Alcoswitch Te Connectivity 57F2339
STRAIGHT KNURLED SKIRT KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled Skirted with Numbers 0-10; Knob Diameter:20.3mm; Product Range:- RoHS Compliant: Yes

STRAIGHT KNURLED SKIRT KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled Skirted with Numbers 0-10; Knob Diameter:20.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number PKD60B101/8-ND 57F2339
Product Name Knobs Straight Knurled Skirt Knob, 3.175Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data