TE Connectivity Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity PKA70B1/4.

Description
RIBBED KNOB WITH LINE INDICATOR, 6.35MM; SHAFT TYPE:ROUND SHAFT; SHAFT DIAMETER:6.35MM; KNOB MATERIAL:PHENOLIC; KNOB / DIAL STYLE:RIBBED WITH INDICATOR LINE; KNOB DIAMETER:24.9MM; PRODUCT RANGE:-; BODY MATERIAL:PHENOLIC PLASTIC ROHS COMPLIANT: YES
Datasheet
Description
RIBBED KNOB WITH LINE INDICATOR, 6.35MM; SHAFT TYPE:ROUND SHAFT; SHAFT DIAMETER:6.35MM; KNOB MATERIAL:PHENOLIC; KNOB / DIAL STYLE:RIBBED WITH INDICATOR LINE; KNOB DIAMETER:24.9MM; PRODUCT RANGE:-; BODY MATERIAL:PHENOLIC PLASTIC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity - 28AC1091 - Newark, An Avnet Company
Chicago, IL, United States
Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
28AC1091
Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity 28AC1091
RIBBED KNOB WITH LINE INDICATOR, 6.35MM; SHAFT TYPE:ROUND SHAFT; SHAFT DIAMETER:6.35MM; KNOB MATERIAL:PHENOLIC; KNOB / DIAL STYLE:RIBBED WITH INDICATOR LINE; KNOB DIAMETER:24.9MM; PRODUCT RANGE:-; BODY MATERIAL:PHENOLIC PLASTIC ROHS COMPLIANT: YES

RIBBED KNOB WITH LINE INDICATOR, 6.35MM; SHAFT TYPE:ROUND SHAFT; SHAFT DIAMETER:6.35MM; KNOB MATERIAL:PHENOLIC; KNOB / DIAL STYLE:RIBBED WITH INDICATOR LINE; KNOB DIAMETER:24.9MM; PRODUCT RANGE:-; BODY MATERIAL:PHENOLIC PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 28AC1091
Product Name Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
Material Description PHENOLIC
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 2-1437623-1 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.3740 inches (9.5 mm)
View Details
5/16-18 Red Acetal Rosette Knob & Cap Screw Ass'y, 1/2
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 5/16-18
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details