"Ribbed Knob 0.126"" (3.20mm) Shaft with Line on Skirt Plastic Black"
RIBBED KNOB WITH LINE INDICATOR, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Phenolic; Knob / Dial Style:Ribbed with Indicator Line; Knob Diameter:20.2mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 450-1724-ND | 57F2356 |
| Product Name | Knobs | Ribbed Knob With Line Indicator, 3.175Mm; Shaft Type Alcoswitch Te Connectivity |
| Colors / Finishes Available | Black |