"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Dot on Skirt Plastic Black"
STRAIGHT KNURLED KNOB WITH IND, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled with Indicator Dot; Knob Diameter:25mm; Product Range:-; Body Material:Phenolic PlasticRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 450-1721-ND | 57F2335 |
| Product Name | Knobs | Straight Knurled Knob With Ind, 6.35Mm; Shaft Type Alcoswitch Te Connectivity |
| Colors / Finishes Available | Black |