TE Connectivity Knobs PK50B1/8

Description
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Dot on Skirt Plastic Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Dot on Skirt Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1720-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Dot on Skirt Plastic Black"

"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Dot on Skirt Plastic Black"

Buy Now Datasheet
Straight Knurled Knob With Ind, 3.175Mm; Shaft Type Alcoswitch Te Connectivity - 57F2333 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Knob With Ind, 3.175Mm; Shaft Type Alcoswitch Te Connectivity
57F2333
Straight Knurled Knob With Ind, 3.175Mm; Shaft Type Alcoswitch Te Connectivity 57F2333
STRAIGHT KNURLED KNOB WITH IND, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled with Indicator Dot; Knob Diameter:19mm; Product Range:- RoHS Compliant: Yes

STRAIGHT KNURLED KNOB WITH IND, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled with Indicator Dot; Knob Diameter:19mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 450-1720-ND 57F2333
Product Name Knobs Straight Knurled Knob With Ind, 3.175Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Clamping Knobs - 2845370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Black
Knob Material Plastic
View Details
Knobs - KPN700B1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
3 suppliers
#8-32 Black Acetal Knurled Knob & Cap Screw Ass'y, 3/8
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details