"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Dot on Skirt Plastic Black"
STRAIGHT KNURLED KNOB WITH IND, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled with Indicator Dot; Knob Diameter:19mm; Product Range:-; Body Material:Phenolic PlasticRoHS Compliant: Yes
STRAIGHT KNURLED KNOB, PHENOLIC/BLK/19MM ROHS COMPLIANT: YES
Knob, 0.748 in. Diameter, Phenolic Body Material
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 450-1719-ND | 57F2334 | 69AH1765 | 70156326 |
| Product Name | Knobs | Straight Knurled Knob With Ind, 6.35Mm; Shaft Type Alcoswitch Te Connectivity | Straight Knurled Knob, Phenolic/blk/19Mm Rohs Compliant Alcoswitch Te Connectivity | Knob; Phenolic; 0.748 in.; 0.25 in. |
| Colors / Finishes Available | Black | |||
| Features | Indicator / Pointer; Knurled; Skirted | |||
| Knob Material | Plastic | Plastic | ||
| Material Description | Phenolic |