TE Connectivity Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors NB-PTCO-126

Description
RTD SENSOR, THIN FILM PLATINUM, 1K; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:1kohm; Product Range:PTFD Series RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, THIN FILM PLATINUM, 1K; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:1kohm; Product Range:PTFD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors - 03AC1649 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors
03AC1649
Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors 03AC1649
RTD SENSOR, THIN FILM PLATINUM, 1K; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:1kohm; Product Range:PTFD Series RoHS Compliant: Yes

RTD SENSOR, THIN FILM PLATINUM, 1K; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:1kohm; Product Range:PTFD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 03AC1649
Product Name Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors
Sensed Temperature -58 to 1112 F (-50 to 600 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes & Assemblies - SB0083 - TE Connectivity
Specs
Element Material Platinum
View Details
Industrial Heat Tracing Rtd Sensors with Fixed (non-replaceable) Elements - Styles T14XX/T18XX - United Electric Controls Company
Specs
Sensed Temperature -18 to 371 F (-27.78 to 188 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Hazardous Location, Explosion-Proof-Approved, RTD Assembly with Thermowells - XP03 - Pyromation
Specs
Sensed Temperature -328 to 1112 F (-200 to 600 C)
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details