TE Connectivity Pressure Transducer, 7Bar, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors MS5837-07BA26

Description
PRESSURE TRANSDUCER, 7BAR, ABSOLUTE, I2C; Operating Pressure Max:7bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:MS5837 Series
Datasheet
Description
PRESSURE TRANSDUCER, 7BAR, ABSOLUTE, I2C; Operating Pressure Max:7bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:MS5837 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 7Bar, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors - 92AH2608 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 7Bar, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors
92AH2608
Pressure Transducer, 7Bar, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors 92AH2608
PRESSURE TRANSDUCER, 7BAR, ABSOLUTE, I2C; Operating Pressure Max:7bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:MS5837 Series

PRESSURE TRANSDUCER, 7BAR, ABSOLUTE, I2C; Operating Pressure Max:7bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:MS5837 Series

Supplier's Site
Pressure Transducer, 7Bar, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors - 77AH8834 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 7Bar, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors
77AH8834
Pressure Transducer, 7Bar, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors 77AH8834
PRESSURE TRANSDUCER, 7BAR, ABSOLUTE, I2C; Operating Pressure Max:7bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:MS5837 Series

PRESSURE TRANSDUCER, 7BAR, ABSOLUTE, I2C; Operating Pressure Max:7bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:MS5837 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 92AH2608
Product Name Pressure Transducer, 7Bar, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 725-1462-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
3 suppliers
Media Isolated Pressure Sensors - 10206285-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure sensors & Load sensors - Pressure sensors - ABS5 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details