TE Connectivity Rotary Switches MRJ11204

Description
Rotary Switch 2 ~ 12 Position SP12T 0.4VA (AC/DC) 20VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 0.4VA (AC/DC) 20VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - MRJ11204-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
MRJ11204-ND
Rotary Switches MRJ11204-ND
Rotary Switch 2 ~ 12 Position SP12T 0.4VA (AC/DC) 20VAC Panel Mount, Through Hole

Rotary Switch 2 ~ 12 Position SP12T 0.4VA (AC/DC) 20VAC Panel Mount, Through Hole

Buy Now Datasheet
Switch, Rotary, Sp12T, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 87K2885 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
87K2885
Switch, Rotary, Sp12T, 20V; No. Of Switch Positions Alcoswitch Te Connectivity 87K2885
SWITCH, ROTARY, SP12T, 20V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:MRJ Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 20V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:MRJ Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
MRJ11204
Rotary Switches MRJ11204
Rotary Switches SWITCH ROTARY 12POS SINGLE POLE

Rotary Switches SWITCH ROTARY 12POS SINGLE POLE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number MRJ11204-ND 87K2885 MRJ11204
Product Name Rotary Switches Switch, Rotary, Sp12T, 20V; No. Of Switch Positions Alcoswitch Te Connectivity Rotary Switches
Actuator Type Knobbed Shaft
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Operating Torque 14 In-oz (9.89 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Selector Switches - 450-35-514-231-R-A5-905-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers