TE Connectivity Angle, Linear Position Measuring MLP-50

Description
SENSOR LINEAR 50MM CABLE
Request a Quote Datasheet
Description
SENSOR LINEAR 50MM CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-MLP-50-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-MLP-50-ND
Angle, Linear Position Measuring 223-MLP-50-ND
SENSOR LINEAR 50MM CABLE

SENSOR LINEAR 50MM CABLE

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - MLP-50 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
MLP-50
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MLP-50
STRING POT, 25 INCH RANGE

STRING POT, 25 INCH RANGE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 223-MLP-50-ND MLP-50
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -22 to 302 F (-30 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor, Hall Effect, Linear, Tssop-8, Full Reel; Hall Effect Type Allegro Microsystems - 66W7925 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
Laser Triangulation Sensor - RF603HS - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details