TE Connectivity Slide Switch, Dpdt, 0.3A, 125Vac, Tht; Contact Configuration Alcoswitch Te Connectivity MHS22304

Description
SLIDE SWITCH, DPDT, 0.3A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:MHS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
SLIDE SWITCH, DPDT, 0.3A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:MHS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switch, Dpdt, 0.3A, 125Vac, Tht; Contact Configuration Alcoswitch Te Connectivity - 39M4128 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.3A, 125Vac, Tht; Contact Configuration Alcoswitch Te Connectivity
39M4128
Slide Switch, Dpdt, 0.3A, 125Vac, Tht; Contact Configuration Alcoswitch Te Connectivity 39M4128
SLIDE SWITCH, DPDT, 0.3A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:MHS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.3A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:MHS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
MHS22304
Slide Switches MHS22304
Slide Switches DPDT ON-OFF-ON TOP T/H SLIDE SWITCH

Slide Switches DPDT ON-OFF-ON TOP T/H SLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 39M4128 MHS22304
Product Name Slide Switch, Dpdt, 0.3A, 125Vac, Tht; Contact Configuration Alcoswitch Te Connectivity Slide Switches
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MS23AFA01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347315P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details