TE Connectivity Ultrasonic Sensors LL10-2AG04

Description
Dimensions Cable Length : 1.22 M  [4 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : 1 A SPDT Operation/Applicatio n Actuation Point/Sensing Range : 24 Inches Pressure (PSI) : 1000 Other Port Fitting : 3/4 NPT Product Type Features Ultrasonic Sensor Style : Tip Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ] Pressure (BAR) : 68.9
Request a Quote Datasheet
Description
Dimensions Cable Length : 1.22 M  [4 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : 1 A SPDT Operation/Applicatio n Actuation Point/Sensing Range : 24 Inches Pressure (PSI) : 1000 Other Port Fitting : 3/4 NPT Product Type Features Ultrasonic Sensor Style : Tip Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ] Pressure (BAR) : 68.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors - LL10-2AG04 - TE Connectivity
Berwyn, PA, United States
Ultrasonic Sensors
LL10-2AG04
Ultrasonic Sensors LL10-2AG04
Dimensions Cable Length : 1.22 M  [4 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : 1 A SPDT Operation/Applicatio n Actuation Point/Sensing Range : 24 Inches Pressure (PSI) : 1000 Other Port Fitting : 3/4 NPT Product Type Features Ultrasonic Sensor Style : Tip Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ] Pressure (BAR) : 68.9

Dimensions


  • Cable Length : 1.22 M  [4 FT ]

Electrical Characteristics


  • Input Voltage (VDC) : 5 - 30
  • Output Type : 1 A SPDT

Operation/Application


  • Actuation Point/Sensing Range : 24 Inches
  • Pressure (PSI) : 1000

Other


  • Port Fitting : 3/4 NPT

Product Type Features


  • Ultrasonic Sensor Style : Tip
  • Ultrasonic Sensor Type : Point Liquid Level Sensors

Usage Conditions


  • Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
  • Pressure (BAR) : 68.9
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number LL10-2AG04
Product Name Ultrasonic Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000003844-SE - TE Connectivity
Specs
Operation Distance 78.74 inch (2000 mm)
Switch Type Normally Open
View Details
Photodiode Sensors - 3001399-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Ultrasonic Sensors - LL01-2AB04 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
Inductive Proximity Sensors - 5000002590-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details