TE Connectivity Ultrasonic Sensors LL10-2AD01

Description
Dimensions Cable Length : .31 M  [1 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : 1 A SPDT Operation/Applicatio n Actuation Point/Sensing Range : 6 Inches Pressure (PSI) : 1000 Other Port Fitting : 3/4 NPT Product Type Features Ultrasonic Sensor Style : Tip Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ] Pressure (BAR) : 68.9
Request a Quote Datasheet
Description
Dimensions Cable Length : .31 M  [1 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : 1 A SPDT Operation/Applicatio n Actuation Point/Sensing Range : 6 Inches Pressure (PSI) : 1000 Other Port Fitting : 3/4 NPT Product Type Features Ultrasonic Sensor Style : Tip Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ] Pressure (BAR) : 68.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors - LL10-2AD01 - TE Connectivity
Berwyn, PA, United States
Ultrasonic Sensors
LL10-2AD01
Ultrasonic Sensors LL10-2AD01
Dimensions Cable Length : .31 M  [1 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : 1 A SPDT Operation/Applicatio n Actuation Point/Sensing Range : 6 Inches Pressure (PSI) : 1000 Other Port Fitting : 3/4 NPT Product Type Features Ultrasonic Sensor Style : Tip Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ] Pressure (BAR) : 68.9

Dimensions


  • Cable Length : .31 M  [1 FT ]

Electrical Characteristics


  • Input Voltage (VDC) : 5 - 30
  • Output Type : 1 A SPDT

Operation/Application


  • Actuation Point/Sensing Range : 6 Inches
  • Pressure (PSI) : 1000

Other


  • Port Fitting : 3/4 NPT

Product Type Features


  • Ultrasonic Sensor Style : Tip
  • Ultrasonic Sensor Type : Point Liquid Level Sensors

Usage Conditions


  • Operating Temperature Range : -29 - 100 DEGC  [-20 - 212 DEGF ]
  • Pressure (BAR) : 68.9
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number LL10-2AD01
Product Name Ultrasonic Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Sensors - 5000003092-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Capacitive Proximity Sensors - 5000000975-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details
Ultrasonic Sensors - LL10-2AG10 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -20.2 to 212 F (-29 to 100 C)
View Details
Inductive Proximity Sensors - 5000005421-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details