TE Connectivity Ultrasonic Sensors LL01-5AB20

Description
Dimensions Cable Length : 6.1 M  [20 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : Analog 4 - 20 mA Power Loop Operation/Applicatio n Actuation Point/Sensing Range : .25 Inches Pressure (PSI) : 250 Other Port Fitting : 1/2 NPT Product Type Features Ultrasonic Sensor Style : Gap Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ] Pressure (BAR) : 17.2
Request a Quote Datasheet
Description
Dimensions Cable Length : 6.1 M  [20 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : Analog 4 - 20 mA Power Loop Operation/Applicatio n Actuation Point/Sensing Range : .25 Inches Pressure (PSI) : 250 Other Port Fitting : 1/2 NPT Product Type Features Ultrasonic Sensor Style : Gap Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ] Pressure (BAR) : 17.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors - LL01-5AB20 - TE Connectivity
Berwyn, PA, United States
Ultrasonic Sensors
LL01-5AB20
Ultrasonic Sensors LL01-5AB20
Dimensions Cable Length : 6.1 M  [20 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : Analog 4 - 20 mA Power Loop Operation/Applicatio n Actuation Point/Sensing Range : .25 Inches Pressure (PSI) : 250 Other Port Fitting : 1/2 NPT Product Type Features Ultrasonic Sensor Style : Gap Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ] Pressure (BAR) : 17.2

Dimensions


  • Cable Length : 6.1 M  [20 FT ]

Electrical Characteristics


  • Input Voltage (VDC) : 5 - 30
  • Output Type : Analog 4 - 20 mA Power Loop

Operation/Application


  • Actuation Point/Sensing Range : .25 Inches
  • Pressure (PSI) : 250

Other


  • Port Fitting : 1/2 NPT

Product Type Features


  • Ultrasonic Sensor Style : Gap
  • Ultrasonic Sensor Type : Point Liquid Level Sensors

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
  • Pressure (BAR) : 17.2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number LL01-5AB20
Product Name Ultrasonic Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004936-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000782-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000003839-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switch Type Normally Open
View Details
Capacitive Proximity Sensors - 5000001066-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - PNP
View Details