TE Connectivity Knobs KPN900B1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1718-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"

Buy Now Datasheet
Straight Knurled Pointer Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 57F2319 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Pointer Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
57F2319
Straight Knurled Pointer Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity 57F2319
STRAIGHT KNURLED POINTER KNOB, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Bar Pointer and Indicator Line; Knob Diameter:23.8mm; Product Range:- RoHS Compliant: Yes

STRAIGHT KNURLED POINTER KNOB, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Bar Pointer and Indicator Line; Knob Diameter:23.8mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 450-1718-ND 57F2319
Product Name Knobs Straight Knurled Pointer Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Ball Knobs - 31314 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Tumble (Sand and buff finish available upon request)
Knob Material Plastic
View Details
Gray Acetal, 1/4 Knurled Knobs For Thumb Screw - A 9M41-G8398904 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Knurled Knob
Material Description Gray Acetal
Screw Thread Specifications 1/4
View Details
Clamping Knobs - 188880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Wing
Knob Material Plastic
Material Description Thermoplastic
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details