TE Connectivity Knobs KN700A1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Natural"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1709-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Natural"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Natural"

Buy Now Datasheet
Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 61F1178 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity
61F1178
Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity 61F1178
STRAIGHT KNURLED KNOB W/ LINE IND 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:19.1mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

STRAIGHT KNURLED KNOB W/ LINE IND 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:19.1mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

Supplier's Site Datasheet
Knob; 0.750 in.; Straight Knurl; 0.250 in.; Natural; Alcoswitch - 70156276 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; 0.750 in.; Straight Knurl; 0.250 in.; Natural; Alcoswitch
70156276
Knob; 0.750 in.; Straight Knurl; 0.250 in.; Natural; Alcoswitch 70156276
Material: Machined Aluminum Alloy Stock Finish: Gloss Anodize Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point

  • Material: Machined Aluminum Alloy Stock
  • Finish: Gloss Anodize
  • Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 450-1709-ND 61F1178 70156276
Product Name Knobs Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity Knob; 0.750 in.; Straight Knurl; 0.250 in.; Natural; Alcoswitch
Colors / Finishes Available Natural
Features Indicator / Pointer; Knurled
Knob Material Metal Metal Metal
Material Description Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Dual Pointer Control Knob - 8565 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Knobs - KPN700B1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
3 suppliers