TE Connectivity Knobs KFS400B1/8

Description
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Skirt Metal Black Matte"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Skirt Metal Black Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - KFS400B1/8-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Skirt Metal Black Matte"

"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Skirt Metal Black Matte"

Buy Now Datasheet
Straight Knurled Knob W/ Indicator 3.2Mm; Shaft Type Alcoswitch Te Connectivity - 44F1941 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Knob W/ Indicator 3.2Mm; Shaft Type Alcoswitch Te Connectivity
44F1941
Straight Knurled Knob W/ Indicator 3.2Mm; Shaft Type Alcoswitch Te Connectivity 44F1941
STRAIGHT KNURLED KNOB W/ INDICATOR 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled Skirted with Indicator Line; Knob Diameter:9.65mm; Product Range:- RoHS Compliant: Yes

STRAIGHT KNURLED KNOB W/ INDICATOR 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled Skirted with Indicator Line; Knob Diameter:9.65mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Knob; 0.380 in.; Straight Knurl; 0.125 in.; Black Matte; Alcoswitch - 70156262 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; 0.380 in.; Straight Knurl; 0.125 in.; Black Matte; Alcoswitch
70156262
Knob; 0.380 in.; Straight Knurl; 0.125 in.; Black Matte; Alcoswitch 70156262
Material: Machined Aluminum Alloy Stock Finish: Gloss Anodize Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point

  • Material: Machined Aluminum Alloy Stock
  • Finish: Gloss Anodize
  • Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number KFS400B1/8-ND 44F1941 70156262
Product Name Knobs Straight Knurled Knob W/ Indicator 3.2Mm; Shaft Type Alcoswitch Te Connectivity Knob; 0.380 in.; Straight Knurl; 0.125 in.; Black Matte; Alcoswitch
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal Metal Metal
Material Description Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 1825620-1 - TE Connectivity
View Details
2 suppliers
3/8-16 Black Acetal Rosette Knob & Cap Screw Ass'y, 3/4
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 3/8-16
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details