TE Connectivity Knobs KD700B1/4

Description
"Knurled, Diamond Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"
Request a Quote Datasheet
Description
"Knurled, Diamond Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - KD700B1/4-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Diamond Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"

"Knurled, Diamond Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"

Buy Now Datasheet
Knob; Black; 0.75 in.; RoHS Compliant, ELV Compliant - 70156260 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Black; 0.75 in.; RoHS Compliant, ELV Compliant
70156260
Knob; Black; 0.75 in.; RoHS Compliant, ELV Compliant 70156260
Material: Machined Aluminum Alloy Stock Finish: Gloss Anodize Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point

  • Material: Machined Aluminum Alloy Stock
  • Finish: Gloss Anodize
  • Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point
Supplier's Site
Round Knurled Knob With Line Ind, 6.37Mm; Shaft Type Alcoswitch Te Connectivity - 57F2285 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Knob With Line Ind, 6.37Mm; Shaft Type Alcoswitch Te Connectivity
57F2285
Round Knurled Knob With Line Ind, 6.37Mm; Shaft Type Alcoswitch Te Connectivity 57F2285
ROUND KNURLED KNOB WITH LINE IND, 6.37MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:19.1mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

ROUND KNURLED KNOB WITH LINE IND, 6.37MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:19.1mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number KD700B1/4-ND 70156260 57F2285
Product Name Knobs Knob; Black; 0.75 in.; RoHS Compliant, ELV Compliant Round Knurled Knob With Line Ind, 6.37Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
5/16-18 Red Acetal Rosette Knob & Cap Screw Ass'y, 3/4
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 5/16-18
View Details
Dual Pointer Control Knob - 8565 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers