TE Connectivity Round Knurled Knob With Line Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity KD500A1/8

Description
ROUND KNURLED KNOB WITH LINE IND, 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
ROUND KNURLED KNOB WITH LINE IND, 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knurled Knob With Line Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity - 61F1172 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Knob With Line Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity
61F1172
Round Knurled Knob With Line Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity 61F1172
ROUND KNURLED KNOB WITH LINE IND, 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

ROUND KNURLED KNOB WITH LINE IND, 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 61F1172
Product Name Round Knurled Knob With Line Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 188931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Thumbscrew; Thumb Screw
Diameter / Width 0.9843 inches (25 mm)
Bore Diameter 0.6693 inches (17 mm)
View Details
Knobs - 36-8529-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details
Knobs - 450-1708-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
2 suppliers
3/8-16 Red Acetal Rosette Knob & Cap Screw Ass'y, 1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 3/8-16
View Details