TE Connectivity Battery Disconnect Switches K5000552

Description
Body Features Operating Handle Color : Orange Mechanical Attachment Switch Mounting Option : Center Mount Product Type Features Sealed Device : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Operating Handle Color : Orange Mechanical Attachment Switch Mounting Option : Center Mount Product Type Features Sealed Device : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery Disconnect Switches - K5000552 - TE Connectivity
Berwyn, PA, United States
Battery Disconnect Switches
K5000552
Battery Disconnect Switches K5000552
Body Features Operating Handle Color : Orange Mechanical Attachment Switch Mounting Option : Center Mount Product Type Features Sealed Device : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Operating Handle Color : Orange

Mechanical Attachment


  • Switch Mounting Option : Center Mount

Product Type Features


  • Sealed Device : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Disconnect Switches
Product Number K5000552
Product Name Battery Disconnect Switches
Unlock Full Specs
to access all available technical data

Similar Products