TE Connectivity Battery Disconnect Switches K1167316

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Operating Handle Color : Orange Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Removable Without Chain Dimensions Centerline Between Flange Screw Holes : 38 MM  [1.49 INCH ] Screw Hole Diameter : 7 MM  [.27 INCH ] Electrical Characteristics Operating Voltage (VDC) : 80 Switch Main Contact Current Rating (AMP) : 250 Mechanical Attachment Operating Handle Type : Lever Switch Mounting Option : Round Flange Termination Thread Size : M8 Product Type Features Actuator Type : Rotary lever Sealed Device : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Operating Handle Color : Orange Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Removable Without Chain Dimensions Centerline Between Flange Screw Holes : 38 MM  [1.49 INCH ] Screw Hole Diameter : 7 MM  [.27 INCH ] Electrical Characteristics Operating Voltage (VDC) : 80 Switch Main Contact Current Rating (AMP) : 250 Mechanical Attachment Operating Handle Type : Lever Switch Mounting Option : Round Flange Termination Thread Size : M8 Product Type Features Actuator Type : Rotary lever Sealed Device : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Disconnect Switches - K1167316 - TE Connectivity
Berwyn, PA, United States
Battery Disconnect Switches
K1167316
Battery Disconnect Switches K1167316
Body Features Actuator Orientation : Top Actuator Profile : Extended Operating Handle Color : Orange Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Removable Without Chain Dimensions Centerline Between Flange Screw Holes : 38 MM  [1.49 INCH ] Screw Hole Diameter : 7 MM  [.27 INCH ] Electrical Characteristics Operating Voltage (VDC) : 80 Switch Main Contact Current Rating (AMP) : 250 Mechanical Attachment Operating Handle Type : Lever Switch Mounting Option : Round Flange Termination Thread Size : M8 Product Type Features Actuator Type : Rotary lever Sealed Device : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Operating Handle Color : Orange

Configuration Features


  • Number of Auxiliary Contacts : 0
  • Number of Poles : 1
  • Switch Keying Option : Removable Without Chain

Dimensions


  • Centerline Between Flange Screw Holes : 38 MM  [1.49 INCH ]
  • Screw Hole Diameter : 7 MM  [.27 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 80
  • Switch Main Contact Current Rating (AMP) : 250

Mechanical Attachment


  • Operating Handle Type : Lever
  • Switch Mounting Option : Round Flange
  • Termination Thread Size : M8

Product Type Features


  • Actuator Type : Rotary lever
  • Sealed Device : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Isolator Switches - 181656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolator Switches
181656
Isolator Switches 181656
TE Connectivity 35H-210-000-OR-900

TE Connectivity 35H-210-000-OR-900

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Disconnect Switches Disconnect Switches
Product Number K1167316 181656
Product Name Battery Disconnect Switches Isolator Switches
Current Rating 250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1124808 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details
Battery Disconnect Switches - K1136332 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details
Battery Disconnect Switches - K1127281 - TE Connectivity
Specs
Current Rating 400 amps
Operating Voltage 32 volts
Poles 1P
View Details