Body Features Operating Handle Color : Red
Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Not Removable
Dimensions Centerline Between Flange Screw Holes : 100 MM [3.937 INCH ] Screw Hole Diameter : 6.5 MM [.256 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 200
Mechanical Attachment Operating Handle Type : Pointer Key Switch Mounting Option : Long Flange Termination Thread Size : M10
Product Type Features Sealed Rotary Switch : Yes
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Operating Handle Color : Red
Configuration Features
- Number of Auxiliary Contacts : 0
- Number of Poles : 1
- Switch Keying Option : Not Removable
Dimensions
- Centerline Between Flange Screw Holes : 100 MM [3.937 INCH ]
- Screw Hole Diameter : 6.5 MM [.256 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 32
- Switch Main Contact Current Rating (AMP) : 200
Mechanical Attachment
- Operating Handle Type : Pointer Key
- Switch Mounting Option : Long Flange
- Termination Thread Size : M10
Product Type Features
- Sealed Rotary Switch : Yes
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]