TE Connectivity Battery Disconnect Switches K1152634

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Operating Handle Color : Red Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Not Removable Electrical Characteristics Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 500 Mechanical Attachment Operating Handle Type : Lever Switch Mounting Option : Center Mount Termination Thread Size : M10 Product Type Features Actuator Type : Rotary lever Sealed Device : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Operating Handle Color : Red Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Not Removable Electrical Characteristics Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 500 Mechanical Attachment Operating Handle Type : Lever Switch Mounting Option : Center Mount Termination Thread Size : M10 Product Type Features Actuator Type : Rotary lever Sealed Device : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Disconnect Switches - K1152634 - TE Connectivity
Berwyn, PA, United States
Battery Disconnect Switches
K1152634
Battery Disconnect Switches K1152634
Body Features Actuator Orientation : Top Actuator Profile : Extended Operating Handle Color : Red Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Not Removable Electrical Characteristics Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 500 Mechanical Attachment Operating Handle Type : Lever Switch Mounting Option : Center Mount Termination Thread Size : M10 Product Type Features Actuator Type : Rotary lever Sealed Device : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Operating Handle Color : Red

Configuration Features


  • Number of Auxiliary Contacts : 0
  • Number of Poles : 1
  • Switch Keying Option : Not Removable

Electrical Characteristics


  • Operating Voltage (VDC) : 32
  • Switch Main Contact Current Rating (AMP) : 500

Mechanical Attachment


  • Operating Handle Type : Lever
  • Switch Mounting Option : Center Mount
  • Termination Thread Size : M10

Product Type Features


  • Actuator Type : Rotary lever
  • Sealed Device : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Disconnect Switches
Product Number K1152634
Product Name Battery Disconnect Switches
Current Rating 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1145222 - TE Connectivity
Specs
Current Rating 300 amps
Operating Voltage 32 volts
Poles 1P
View Details
Battery Disconnect Switches - K1127224 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 2P
View Details