The Axicom Te Connectivity Relay (part number 19K8744) is a DPDT (Double Pole Double Throw) signal relay designed for applications requiring reliable switching at voltages up to 250VAC and 220VDC, with a maximum contact current rating of 2A. The relay features a low profile design measuring 10mm x 6mm and a minimal board space requirement of 60mm². It operates with a coil voltage of 12VDC and has a low coil power consumption of 140mW. The relay is suitable for various applications including telecommunications, industrial control, and consumer electronics. It offers high dielectric strength with surge capabilities of up to 2500Vrms between open contacts and 3000Vrms between coil and contacts. The relay is UL 508 approved and complies with RoHS standards, making it a suitable choice for environmentally conscious designs.
Telecom Relay DPDT (2 Form C) Through Hole
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1185540-IM06TS
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au)
Coil Resistance: 1.03 kOhms
Coil Current: 11.6mA
Operate Time: 3ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 3ms
Seal Rating: Sealed - Hermetically
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics, Test & Measurement, Automotive, Portable Devices
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
TE Connectivity IM06TS Signal Relay
TE Connectivity IM06TS Signal Relay
RELAY TELECOM DPDT 2A 12V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:2A RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays | Safety Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB1096-ND | 1185540-IM06TS | 4227041 | 4227041P | IM06TS | 19K8744 |
| Product Name | Signal Relays, Up to 2 Amps | Electronic Surplus - IM06TS | Signal Relays | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||||
| Throw | Double Throw | Double Throw | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||||
| DC Coil Voltage | 12 volts | 12 volts |