Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1185538-IM06JR
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au)
Coil Resistance: 1.03 kOhms
Coil Current: 11.6mA
Operate Time: 3ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 3ms
Seal Rating: Sealed - Hermetically
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Test & Measurement, Consumer Electronics, Automation & Process Control, Medical, Automotive
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
TE Connectivity 4-1462037-6 Signal Relay
TE Connectivity 4-1462037-6 Signal Relay
DPDT Signal Relay 12VDC 2A SMD Solder Product overview: IM06JR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-IM06JR can be used for catalog matching and distributor lookup.
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
RELAY TELECOM DPDT 2A 12V
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1185538-IM06JR | 9097974 | 189-IM06JR | PB1065DKR-ND | IM06JR |
| Product Name | Signal Relays, Up to 2 Amps - IM06JR | Signal Relays | SMD 2A Relay | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; SMD | PCBoard; Pcb mount | PCBoard | Surface Mount | |
| Resistance | 1030 ohms | ||||
| Channels | Double Throw | ||||
| Approvals | RoHS | ||||
| Poles | Double Pole (DP) |