Telecom Relay DPDT (2 Form C) Through Hole
RELAY TELECOM DPDT 2A 5V
TE Connectivity IM03TS Signal Relay
RELAY TELECOM DPDT 2A 5V
Signal Relay, IM Series, Non Latching, DPDT, Through Hole, 2 A, 5 VDC RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB1094-ND | 1355007 | IM03TS | 34M6461 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Im Series, Non Latching, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant Axicom Te Connectivity |
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |