DPDT Signal Relay 5VDC 2A 8-Term SMD Solder Product overview: IM03GR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-IM03GR can be used for catalog matching and distributor lookup.
TE Connectivity IM03GR Signal Relay
TE Connectivity IM03GR Signal Relay
TE Connectivity IM03GR Signal Relay
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:178ohmRoH
RELAY TELECOM DPDT 2A 5V
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Safety Relays | Safety Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 189-IM03GR | 4227063 | 4227063P | PB1061CT-ND | 19K8733 | IM03GR |
| Product Name | SMD 2A Relay | Signal Relays | Signal Relays | Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS | |||||
| Channels | Double Throw | Double Throw | ||||
| Mounting | PCBoard; Pcb mount | PCBoard | Surface Mount | Surface Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||||
| Throw | Double Throw | Double Throw |