TE Connectivity IM02TS Signal Relay
TE Connectivity IM02TS Signal Relay
TE Connectivity IM02TS Signal Relay
Telecom Relay DPDT (2 Form C) Through Hole
LOW SIGNAL RELAYS-PCB IM02TS=IM
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1185536-IM02TS
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au)
Coil Resistance: 145 Ohms
Coil Current: 31.1mA
Operate Time: 3ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 3ms
Seal Rating: Sealed - Hermetically
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.38 VDC
Must Release Voltage: 0.45 VDC
RELAY TELECOM DPDT 2A 4.5V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 4227013 | 4227013P | PB1093-ND | 1185536-IM02TS | IM02TS |
| Product Name | Signal Relays | Signal Relays | Signal Relays, Up to 2 Amps | Electronic Surplus - IM02TS | Relays - Signal Relays, Up to 2 Amps |
| Channels | Double Throw | Double Throw | |||
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | ||||
| Throw | Double Throw |