Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
4.5VDC 2A DPDT Signal Relay, SMD Product overview: IM02JR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-IM02JR can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 921154-IM02JR
Series: IM, AXICOM
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: IM
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: PB1099DKR, -IM02JR-SI, PB1099CT, 1-1462037-1, PB1099TR
TE Connectivity IM02JR 1-1462037-1
TE Connectivity IM02JR 1-1462037-1
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:2A RoHS Compliant: Yes
IM02JR=IM RELAY 140 MW 4.5 V ROHS COMPLIANT: YES
RELAY TELECOM DPDT 2A 4.5V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Safety Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB1099TR-ND | 189-IM02JR | 921154-IM02JR | 2763875 | 19K8731 | 64M6675 | IM02JR |
| Product Name | Signal Relays, Up to 2 Amps | SMD 2A Relay | Signal Relays, Up to 2 Amps - IM02JR | Signal Relays | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity | Im02Jr=Im Relay 140 Mw 4.5 V Rohs Compliant Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | PCBoard; Surface Mount | Surface Mount | Surface Mount | |||
| Poles | Double Pole (DP) | Double Pole (DP) | |||||
| Throw | Double Throw | Double Throw | |||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||||
| DC Coil Voltage | 4.5 volts | 4.5 volts |