Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1185535-IM02GR
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au)
Coil Resistance: 145 Ohms
Coil Current: 31.1mA
Operate Time: 3ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 3ms
Family Name: IM
Seal Rating: Sealed - Hermetically
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Introduction Date: November 19, 2007
ECCN: EAR99
Country of Origin: Portugal
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics, Test & Measurement, Automotive, Portable Devices
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Must Operate Voltage: 3.38 VDC
Must Release Voltage: 0.45 VDC
TE Connectivity IM02GR Signal Relay
TE Connectivity IM02GR Signal Relay
TE Connectivity IM02GR Signal Relay
RELAY TELECOM DPDT 2A 4.5V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:2A RoHS Compliant: Yes
RELAY, SIGNAL, DPDT, 4.5VDC, 2A, SMD; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:145ohm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays | Safety Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1089TR-ND | 1185535-IM02GR | 4227057 | 4227057P | IM02GR | 64M6672 | 25M9783 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - IM02GR | Signal Relays | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity | Relay, Signal, Dpdt, 4.5Vdc, 2A, Smd; Coil Voltage Axicom Te Connectivity |
| Mounting | PCBoard | PCBoard; SMD | PCBoard; Pcb mount | Surface Mount | Surface Mount | Surface Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||||
| Throw | Double Throw | Double Throw | Double Throw | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||||
| DC Coil Voltage | 4.5 volts | 4.5 volts | 4.5 volts |