TE Connectivity Radio Modules HUM-900-PRO

Description
Body Features Interconnection Type : UART Dimensions Product Length : 11.43 MM  [.45 INCH ] Product Width : 13.97 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .5 RX Current (MAMP) : 23.5 TX Current (MAMP) : 40.5 Industry Standards Module Protocol : FHSS Module Security : AES Regulatory Type : None Operation/Applicatio n Modulation : 2FSK Operating Frequency Range (GHZ) : .902 - .928 RX Sensitivity (DBM) : -94 TX Power (DBM) : 9.5 Wireless Data Type : Packetized Product Type Features Radio Module Product Type : RF Module Radio Type : Transceiver Signal Characteristics Interface Data Rate (KBP) : 9.6 - 115.2 Number of Channels : 50 RF Data Rate (KBP) : 19.2 - 153.6 Usage Conditions Line of Sight Distance : 1300 M  [4300 FT ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Interconnection Type : UART Dimensions Product Length : 11.43 MM  [.45 INCH ] Product Width : 13.97 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .5 RX Current (MAMP) : 23.5 TX Current (MAMP) : 40.5 Industry Standards Module Protocol : FHSS Module Security : AES Regulatory Type : None Operation/Applicatio n Modulation : 2FSK Operating Frequency Range (GHZ) : .902 - .928 RX Sensitivity (DBM) : -94 TX Power (DBM) : 9.5 Wireless Data Type : Packetized Product Type Features Radio Module Product Type : RF Module Radio Type : Transceiver Signal Characteristics Interface Data Rate (KBP) : 9.6 - 115.2 Number of Channels : 50 RF Data Rate (KBP) : 19.2 - 153.6 Usage Conditions Line of Sight Distance : 1300 M  [4300 FT ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Modules - HUM-900-PRO - TE Connectivity
Berwyn, PA, United States
Radio Modules
HUM-900-PRO
Radio Modules HUM-900-PRO
Body Features Interconnection Type : UART Dimensions Product Length : 11.43 MM  [.45 INCH ] Product Width : 13.97 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .5 RX Current (MAMP) : 23.5 TX Current (MAMP) : 40.5 Industry Standards Module Protocol : FHSS Module Security : AES Regulatory Type : None Operation/Applicatio n Modulation : 2FSK Operating Frequency Range (GHZ) : .902 - .928 RX Sensitivity (DBM) : -94 TX Power (DBM) : 9.5 Wireless Data Type : Packetized Product Type Features Radio Module Product Type : RF Module Radio Type : Transceiver Signal Characteristics Interface Data Rate (KBP) : 9.6 - 115.2 Number of Channels : 50 RF Data Rate (KBP) : 19.2 - 153.6 Usage Conditions Line of Sight Distance : 1300 M  [4300 FT ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Interconnection Type : UART

Dimensions


  • Product Length : 11.43 MM  [.45 INCH ]
  • Product Width : 13.97 MM  [.55 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 3.6
  • Power Down Current (Max) (MICA) : .5
  • RX Current (MAMP) : 23.5
  • TX Current (MAMP) : 40.5

Industry Standards


  • Module Protocol : FHSS
  • Module Security : AES
  • Regulatory Type : None

Operation/Application


  • Modulation : 2FSK
  • Operating Frequency Range (GHZ) : .902 - .928
  • RX Sensitivity (DBM) : -94
  • TX Power (DBM) : 9.5
  • Wireless Data Type : Packetized

Product Type Features


  • Radio Module Product Type : RF Module
  • Radio Type : Transceiver

Signal Characteristics


  • Interface Data Rate (KBP) : 9.6 - 115.2
  • Number of Channels : 50
  • RF Data Rate (KBP) : 19.2 - 153.6

Usage Conditions


  • Line of Sight Distance : 1300 M  [4300 FT ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
RF Transceiver Modules and Modems - HUM-900-PRO-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
HUM-900-PRO-ND
RF Transceiver Modules and Modems HUM-900-PRO-ND
General ISM < 1GHz Proprietary Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount

General ISM < 1GHz Proprietary Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - HUM-900-PRO - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
HUM-900-PRO
RF and Wireless - RF Transceiver Modules and Modems HUM-900-PRO
RF TXRX MOD ISM < 1GHZ CAST SMD

RF TXRX MOD ISM < 1GHZ CAST SMD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Telemetry Receivers and Telemetry Transmitters RF Modules RF Transceivers
Product Number HUM-900-PRO HUM-900-PRO-ND HUM-900-PRO
Product Name Radio Modules RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz 902 to 928 MHz
RF Modulation Frequency Shift Key
Radio Technique Frequency-Hopping Spread Spectrum
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - OTX-418-HH-KF4-HT - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Radio Modules - OTX-433-HH-LR8-MS - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Radio Modules - CMD-HHLR-418-MD - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Radio Modules - OTX-433-HH-KF2-HT - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers