TE Connectivity Moisture Sensors, Humidity - HPP815A535 HPP815A535

Description
Manufacturer: TE Connectivity Win Source Part Number: 873998-HPP815A535 Operating Temperature Range: -40°C ~ 110°C Features: Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±3% RH 5 s User Defined Package: Tube Package: Housed Sensor Mounting: User Defined Family Name: HPP815 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: Vendor Undefined HTSUS: 8541.50.0080 Other Part Number: HTG3515CH, HTG3515CH-ND
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 873998-HPP815A535 Operating Temperature Range: -40°C ~ 110°C Features: Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±3% RH 5 s User Defined Package: Tube Package: Housed Sensor Mounting: User Defined Family Name: HPP815 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: Vendor Undefined HTSUS: 8541.50.0080 Other Part Number: HTG3515CH, HTG3515CH-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - HPP815A535 - 873998-HPP815A535 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HPP815A535
873998-HPP815A535
Moisture Sensors, Humidity - HPP815A535 873998-HPP815A535
Manufacturer: TE Connectivity Win Source Part Number: 873998-HPP815A535 Operating Temperature Range: -40°C ~ 110°C Features: Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±3% RH 5 s User Defined Package: Tube Package: Housed Sensor Mounting: User Defined Family Name: HPP815 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: Vendor Undefined HTSUS: 8541.50.0080 Other Part Number: HTG3515CH, HTG3515CH-ND

Manufacturer: TE Connectivity
Win Source Part Number: 873998-HPP815A535
Operating Temperature Range: -40°C ~ 110°C
Features: Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±3% RH 5 s User Defined
Package: Tube
Package: Housed Sensor
Mounting: User Defined
Family Name: HPP815
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: Vendor Undefined
HTSUS: 8541.50.0080
Other Part Number: HTG3515CH, HTG3515CH-ND

Buy Now Datasheet
Humidity, Moisture Sensors - HPP815A535-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
HPP815A535-ND
Humidity, Moisture Sensors HPP815A535-ND
Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±3% RH 5s User Defined

Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±3% RH 5s User Defined

Buy Now Datasheet
Humidity Sensors - HPP815A535 - Richardson RFPD
Downers Grove, IL, United States
Humidity Sensors
HPP815A535
Humidity Sensors HPP815A535
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensors, Transducers - Humidity, Moisture Sensors - HPP815A535 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HPP815A535
Sensors, Transducers - Humidity, Moisture Sensors HPP815A535
VOUT RH/ TEMP MODULE, SIDE CONN

VOUT RH/ TEMP MODULE, SIDE CONN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number 873998-HPP815A535 HPP815A535-ND HPP815A535 HPP815A535
Product Name Moisture Sensors, Humidity - HPP815A535 Humidity, Moisture Sensors Humidity Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor Sensor
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Dew Point Transmitter - DewPro MMY31 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details
Humidity, Moisture Sensors - 2952-MK33-W(300PF+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 374 F (-40 to 190 C)
Digital Outputs Capacitance
View Details
T14 - t14 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Relative Humidity Meter Set - PCE-HT71N-5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details