TE Connectivity 8-1609095-8 HFB3=F8360 HFB3

Description
8-1609095-8 HFB3=F8360
Request a Quote Datasheet
Description
8-1609095-8 HFB3=F8360
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-1609095-8 HFB3=F8360 - HFB3 - Heilind Electronics, Inc.
Wilmington, MA, United States
8-1609095-8 HFB3=F8360
HFB3
8-1609095-8 HFB3=F8360 HFB3
8-1609095-8 HFB3=F8360

8-1609095-8 HFB3=F8360

Buy Now
Filter, Single Phase, Emi, 500Ma, 280Ua; Filter Applications Corcom Te Connectivity - 94T3722 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Single Phase, Emi, 500Ma, 280Ua; Filter Applications Corcom Te Connectivity
94T3722
Filter, Single Phase, Emi, 500Ma, 280Ua; Filter Applications Corcom Te Connectivity 94T3722
FILTER, SINGLE PHASE, EMI, 500mA, 280UA; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:500A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

FILTER, SINGLE PHASE, EMI, 500mA, 280UA; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:500A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number HFB3 94T3722
Product Name 8-1609095-8 HFB3=F8360 Filter, Single Phase, Emi, 500Ma, 280Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - RSHN-2003 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers