TE Connectivity Relay/Socket GPI

Description
SAFETY RELAY, 120 VAC COIL, 4PDT, GP SERIES, SOCKET, 10 AMP, QUICK CONNECT, 1423156-1. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SAFETY RELAY, 120 VAC COIL, 4PDT, GP SERIES, SOCKET, 10 AMP, QUICK CONNECT, 1423156-1. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 21120699 - Radwell International
Willingboro, NJ, United States
Relay/Socket
21120699
Relay/Socket 21120699
SAFETY RELAY, 120 VAC COIL, 4PDT, GP SERIES, SOCKET, 10 AMP, QUICK CONNECT, 1423156-1. FREE 2 YEAR RADWELL WARRANTY

SAFETY RELAY, 120 VAC COIL, 4PDT, GP SERIES, SOCKET, 10 AMP, QUICK CONNECT, 1423156-1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
GPI
General Purpose Relays GPI
General Purpose Relays GPI

General Purpose Relays GPI

Buy Now Datasheet
Relay, Safety, 4Pdt, 220Vac, 48Vdc, 10A; Coil Voltage Agastat Te Connectivity - 91B3212 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 4Pdt, 220Vac, 48Vdc, 10A; Coil Voltage Agastat Te Connectivity
91B3212
Relay, Safety, 4Pdt, 220Vac, 48Vdc, 10A; Coil Voltage Agastat Te Connectivity 91B3212
RELAY, SAFETY, 4PDT, 220VAC, 48VDC, 10A; Coil Voltage:120VAC; Contact Configuration:4PDT; Product Range:GP Series; Relay Mounting:Socket; Contact Current:10A; Relay Terminals:Quick Connect; Contact Voltage AC Nom:220V; IP Rating:- RoHS Compliant: No

RELAY, SAFETY, 4PDT, 220VAC, 48VDC, 10A; Coil Voltage:120VAC; Contact Configuration:4PDT; Product Range:GP Series; Relay Mounting:Socket; Contact Current:10A; Relay Terminals:Quick Connect; Contact Voltage AC Nom:220V; IP Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Safety Relays Electromechanical Relays Safety Relays
Product Number 21120699 GPI 91B3212
Product Name Relay/Socket General Purpose Relays Relay, Safety, 4Pdt, 220Vac, 48Vdc, 10A; Coil Voltage Agastat Te Connectivity
Relay Type General
Unlock Full Specs
to access all available technical data