TE Connectivity Tilt Sensors & Inclinometers G-NSP2-003

Description
Configuration Features Interface : Analog, Digital Dimensions Dimension (MM) : up to 120 Measurement Ranges (DEG) : up to +/- 15 Resolution (DEG) : up to +/- .001 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .1 Electrical Characteristics Interface Analog (V) : +/- 1.5 Voltage Supply (VDC) : 6.5 - 24 Other Connection : Connector Plug M9 Interface Digital : RS232 Measurement Axes : Dual Axis Protection Class : IP 65 Packaging Features Tilt Sensor & Inclinometer Package : Industry Housing Termination Features Tilt Sensor & Inclinometer Mounting : Horizontal Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote
Description
Configuration Features Interface : Analog, Digital Dimensions Dimension (MM) : up to 120 Measurement Ranges (DEG) : up to +/- 15 Resolution (DEG) : up to +/- .001 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .1 Electrical Characteristics Interface Analog (V) : +/- 1.5 Voltage Supply (VDC) : 6.5 - 24 Other Connection : Connector Plug M9 Interface Digital : RS232 Measurement Axes : Dual Axis Protection Class : IP 65 Packaging Features Tilt Sensor & Inclinometer Package : Industry Housing Termination Features Tilt Sensor & Inclinometer Mounting : Horizontal Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensors & Inclinometers - G-NSP2-003 - TE Connectivity
Berwyn, PA, United States
Tilt Sensors & Inclinometers
G-NSP2-003
Tilt Sensors & Inclinometers G-NSP2-003
Configuration Features Interface : Analog, Digital Dimensions Dimension (MM) : up to 120 Measurement Ranges (DEG) : up to +/- 15 Resolution (DEG) : up to +/- .001 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .1 Electrical Characteristics Interface Analog (V) : +/- 1.5 Voltage Supply (VDC) : 6.5 - 24 Other Connection : Connector Plug M9 Interface Digital : RS232 Measurement Axes : Dual Axis Protection Class : IP 65 Packaging Features Tilt Sensor & Inclinometer Package : Industry Housing Termination Features Tilt Sensor & Inclinometer Mounting : Horizontal Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Configuration Features


  • Interface : Analog, Digital

Dimensions


  • Dimension (MM) : up to 120
  • Measurement Ranges (DEG) : up to +/- 15
  • Resolution (DEG) : up to +/- .001
  • Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .1

Electrical Characteristics


  • Interface Analog (V) : +/- 1.5
  • Voltage Supply (VDC) : 6.5 - 24

Other


  • Connection : Connector Plug M9
  • Interface Digital : RS232
  • Measurement Axes : Dual Axis
  • Protection Class : IP 65

Packaging Features


  • Tilt Sensor & Inclinometer Package : Industry Housing

Termination Features


  • Tilt Sensor & Inclinometer Mounting : Horizontal

Usage Conditions


  • Measurement Principle : Fluid
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Tilt Sensors
Product Number G-NSP2-003
Product Name Tilt Sensors & Inclinometers
Trigger Tilt Sensor
Tilt Range 15 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Sensors & Inclinometers - G-NSDMG-022 - TE Connectivity
Specs
Trigger Tilt Sensor
View Details
Tilt Sensors & Inclinometers - 20031085-00 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - G-NSDPL2-011 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 30 degrees
Number of Axes 2
View Details
Inclinometers - 223-IT9420-000-060-1140-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details