TE Connectivity Tilt Sensors & Inclinometers G-NSG-001

Description
Configuration Features Interface : Switch Dimensions Dimension (MM) : up to 120 Measurement Ranges (DEG) : up to +/- 10 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .1 Electrical Characteristics Voltage Supply (VDC) : 14 - 30 Other Connection : Screw Connection Measurement Axes : Single Axis Protection Class : IP 67 Packaging Features Tilt Sensor & Inclinometer Package : Industry Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Interface : Switch Dimensions Dimension (MM) : up to 120 Measurement Ranges (DEG) : up to +/- 10 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .1 Electrical Characteristics Voltage Supply (VDC) : 14 - 30 Other Connection : Screw Connection Measurement Axes : Single Axis Protection Class : IP 67 Packaging Features Tilt Sensor & Inclinometer Package : Industry Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensors & Inclinometers - G-NSG-001 - TE Connectivity
Berwyn, PA, United States
Tilt Sensors & Inclinometers
G-NSG-001
Tilt Sensors & Inclinometers G-NSG-001
Configuration Features Interface : Switch Dimensions Dimension (MM) : up to 120 Measurement Ranges (DEG) : up to +/- 10 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .1 Electrical Characteristics Voltage Supply (VDC) : 14 - 30 Other Connection : Screw Connection Measurement Axes : Single Axis Protection Class : IP 67 Packaging Features Tilt Sensor & Inclinometer Package : Industry Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Interface : Switch

Dimensions


  • Dimension (MM) : up to 120
  • Measurement Ranges (DEG) : up to +/- 10
  • Resolution (DEG) : up to +/- .01
  • Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .1

Electrical Characteristics


  • Voltage Supply (VDC) : 14 - 30

Other


  • Connection : Screw Connection
  • Measurement Axes : Single Axis
  • Protection Class : IP 67

Packaging Features


  • Tilt Sensor & Inclinometer Package : Industry Housing

Termination Features


  • Tilt Sensor & Inclinometer Mounting : Vertical

Usage Conditions


  • Measurement Principle : Fluid
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Tilt Sensors
Product Number G-NSG-001
Product Name Tilt Sensors & Inclinometers
Trigger Tilt Sensor
Tilt Range 10 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Sensors & Inclinometers - 04-1044-5023 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 60 degrees
Number of Axes 1
View Details
Inclinometers - 223-IT9420-015-075-1120-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
Tilt Sensors & Inclinometers - 04-1044-0093 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 60 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - 04-1044-0136 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 30 degrees
Number of Axes 1
View Details