TE Connectivity Tilt Sensors & Inclinometers G-NSDOG2-003

Description
Body Features Product Orientation : Horizontal Configuration Features Electrical Connection : Connector TE/AMP Dimensions Accuracy (DEG) : up to +/- .5 Housing Width (MM) : Up to 70 Measurement Ranges (DEG) : up to +/- 90 Resolution (DEG) : up to +/- .01 Electrical Characteristics Analog Interface Voltage (V) : .5 - 4.5 Supply Voltage (VDC) : 8 - 30 Industry Standards IP Rating : IP67 Other Measurement Axes : Dual Axis Product Type Features Interface Signal Type : Analog Sensor Package : Plastic Housing Usage Conditions Measurement Principle : MEMS Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Product Orientation : Horizontal Configuration Features Electrical Connection : Connector TE/AMP Dimensions Accuracy (DEG) : up to +/- .5 Housing Width (MM) : Up to 70 Measurement Ranges (DEG) : up to +/- 90 Resolution (DEG) : up to +/- .01 Electrical Characteristics Analog Interface Voltage (V) : .5 - 4.5 Supply Voltage (VDC) : 8 - 30 Industry Standards IP Rating : IP67 Other Measurement Axes : Dual Axis Product Type Features Interface Signal Type : Analog Sensor Package : Plastic Housing Usage Conditions Measurement Principle : MEMS Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensors & Inclinometers - G-NSDOG2-003 - TE Connectivity
Berwyn, PA, United States
Tilt Sensors & Inclinometers
G-NSDOG2-003
Tilt Sensors & Inclinometers G-NSDOG2-003
Body Features Product Orientation : Horizontal Configuration Features Electrical Connection : Connector TE/AMP Dimensions Accuracy (DEG) : up to +/- .5 Housing Width (MM) : Up to 70 Measurement Ranges (DEG) : up to +/- 90 Resolution (DEG) : up to +/- .01 Electrical Characteristics Analog Interface Voltage (V) : .5 - 4.5 Supply Voltage (VDC) : 8 - 30 Industry Standards IP Rating : IP67 Other Measurement Axes : Dual Axis Product Type Features Interface Signal Type : Analog Sensor Package : Plastic Housing Usage Conditions Measurement Principle : MEMS Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Product Orientation : Horizontal

Configuration Features


  • Electrical Connection : Connector TE/AMP

Dimensions


  • Accuracy (DEG) : up to +/- .5
  • Housing Width (MM) : Up to 70
  • Measurement Ranges (DEG) : up to +/- 90
  • Resolution (DEG) : up to +/- .01

Electrical Characteristics


  • Analog Interface Voltage (V) : .5 - 4.5
  • Supply Voltage (VDC) : 8 - 30

Industry Standards


  • IP Rating : IP67

Other


  • Measurement Axes : Dual Axis

Product Type Features


  • Interface Signal Type : Analog
  • Sensor Package : Plastic Housing

Usage Conditions


  • Measurement Principle : MEMS
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Tilt Sensors
Product Number G-NSDOG2-003
Product Name Tilt Sensors & Inclinometers
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Sensors & Inclinometers - 04-1044-0322 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 105 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - 04-1044-0295 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 105 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - 04160001-150 - TE Connectivity
Specs
Trigger Tilt Sensor
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Inclinometers - 223-IT9420-000-120-2110-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details