TE Connectivity Rotary Encoder Sensors G-MRED-110

Description
Body Features Case Material : Aluminum Product Weight (G) : 70 Configuration Features Electrical Connection : 4-Pin Connector Dimensions Product Height (MM) : 8 Product Length (MM) : 20 Product Width (MM) : 10 Electrical Characteristics Input Voltage (VDC) : 4.5 - 5.5 Output Level (High) (VDC) : 5 Output Level (Low) (VDC) : 0 Industry Standards IP Rating : IP52 Operation/Applicatio n Output Interface : Quadrature Pulse Frequency (KHZ) : 50 Product Type Features Position Sensor Product Type : Linear Incremental Encoder Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Product Weight (G) : 70 Configuration Features Electrical Connection : 4-Pin Connector Dimensions Product Height (MM) : 8 Product Length (MM) : 20 Product Width (MM) : 10 Electrical Characteristics Input Voltage (VDC) : 4.5 - 5.5 Output Level (High) (VDC) : 5 Output Level (Low) (VDC) : 0 Industry Standards IP Rating : IP52 Operation/Applicatio n Output Interface : Quadrature Pulse Frequency (KHZ) : 50 Product Type Features Position Sensor Product Type : Linear Incremental Encoder Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoder Sensors - G-MRED-110 - TE Connectivity
Berwyn, PA, United States
Rotary Encoder Sensors
G-MRED-110
Rotary Encoder Sensors G-MRED-110
Body Features Case Material : Aluminum Product Weight (G) : 70 Configuration Features Electrical Connection : 4-Pin Connector Dimensions Product Height (MM) : 8 Product Length (MM) : 20 Product Width (MM) : 10 Electrical Characteristics Input Voltage (VDC) : 4.5 - 5.5 Output Level (High) (VDC) : 5 Output Level (Low) (VDC) : 0 Industry Standards IP Rating : IP52 Operation/Applicatio n Output Interface : Quadrature Pulse Frequency (KHZ) : 50 Product Type Features Position Sensor Product Type : Linear Incremental Encoder Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Case Material : Aluminum
  • Product Weight (G) : 70

Configuration Features


  • Electrical Connection : 4-Pin Connector

Dimensions


  • Product Height (MM) : 8
  • Product Length (MM) : 20
  • Product Width (MM) : 10

Electrical Characteristics


  • Input Voltage (VDC) : 4.5 - 5.5
  • Output Level (High) (VDC) : 5
  • Output Level (Low) (VDC) : 0

Industry Standards


  • IP Rating : IP52

Operation/Application


  • Output Interface : Quadrature
  • Pulse Frequency (KHZ) : 50

Product Type Features


  • Position Sensor Product Type : Linear Incremental Encoder

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Encoders
Product Number G-MRED-110
Product Name Rotary Encoder Sensors
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - DP11H2020B20P-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 20 (counts/revolution)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details
2 suppliers