TE Connectivity Magnetic Sensors G-MRCO-007

Description
Electrical Characteristics Typical Average Current (MAMP) : 3 Typical Operating Voltage (V) : 5 Operation/Applicatio n Signal Output : Passive Analog Typical Signal Amplitude (MVV) : 10 Packaging Features Magnetic Sensor Package : E-Line 4 Pin Product Type Features Magnetic Sensor Product Type : Magnetic Low Field Sensor Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Sensing Range (KAMPM) : -3 - 3
Request a Quote Datasheet
Description
Electrical Characteristics Typical Average Current (MAMP) : 3 Typical Operating Voltage (V) : 5 Operation/Applicatio n Signal Output : Passive Analog Typical Signal Amplitude (MVV) : 10 Packaging Features Magnetic Sensor Package : E-Line 4 Pin Product Type Features Magnetic Sensor Product Type : Magnetic Low Field Sensor Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Sensing Range (KAMPM) : -3 - 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - G-MRCO-007 - TE Connectivity
Berwyn, PA, United States
Magnetic Sensors
G-MRCO-007
Magnetic Sensors G-MRCO-007
Electrical Characteristics Typical Average Current (MAMP) : 3 Typical Operating Voltage (V) : 5 Operation/Applicatio n Signal Output : Passive Analog Typical Signal Amplitude (MVV) : 10 Packaging Features Magnetic Sensor Package : E-Line 4 Pin Product Type Features Magnetic Sensor Product Type : Magnetic Low Field Sensor Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Sensing Range (KAMPM) : -3 - 3

Electrical Characteristics


  • Typical Average Current (MAMP) : 3
  • Typical Operating Voltage (V) : 5

Operation/Application


  • Signal Output : Passive Analog
  • Typical Signal Amplitude (MVV) : 10

Packaging Features


  • Magnetic Sensor Package : E-Line 4 Pin

Product Type Features


  • Magnetic Sensor Product Type : Magnetic Low Field Sensor

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Sensing Range (KAMPM) : -3 - 3
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Inductance Sensors
Product Number G-MRCO-007
Product Name Magnetic Sensors
Unlock Full Specs
to access all available technical data

Similar Products