TE Connectivity Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - G-MRCO-001 G-MRCO-001

Description
Manufacturer: TE Connectivity Win Source Part Number: 876391-G-MRCO-001 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Magnetoresistive Sensor Single Axis SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: G-MRCO Categories: Sensors Case / Package: SOT-223 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960 Other Part Number: 356-1077-6, 223-1254-6, KMY20M, 356-1077-2-ND, 356-1077-1-ND, 356-1077-6-ND, 356-1077-1, 356-1077-2, 223-1254-2, 223-1254-1
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 876391-G-MRCO-001 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Magnetoresistive Sensor Single Axis SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: G-MRCO Categories: Sensors Case / Package: SOT-223 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960 Other Part Number: 356-1077-6, 223-1254-6, KMY20M, 356-1077-2-ND, 356-1077-1-ND, 356-1077-6-ND, 356-1077-1, 356-1077-2, 223-1254-2, 223-1254-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - G-MRCO-001 - 876391-G-MRCO-001 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - G-MRCO-001
876391-G-MRCO-001
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - G-MRCO-001 876391-G-MRCO-001
Manufacturer: TE Connectivity Win Source Part Number: 876391-G-MRCO-001 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Magnetoresistive Sensor Single Axis SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: G-MRCO Categories: Sensors Case / Package: SOT-223 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960 Other Part Number: 356-1077-6, 223-1254-6, KMY20M, 356-1077-2-ND, 356-1077-1-ND, 356-1077-6-ND, 356-1077-1, 356-1077-2, 223-1254-2, 223-1254-1

Manufacturer: TE Connectivity
Win Source Part Number: 876391-G-MRCO-001
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Magnetoresistive Sensor Single Axis SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: G-MRCO
Categories: Sensors
Case / Package: SOT-223
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960
Other Part Number: 356-1077-6, 223-1254-6, KMY20M, 356-1077-2-ND, 356-1077-1-ND, 356-1077-6-ND, 356-1077-1, 356-1077-2, 223-1254-2, 223-1254-1

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - G-MRCO-001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
G-MRCO-001
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) G-MRCO-001
SENSOR MR ANALOG SOT223

SENSOR MR ANALOG SOT223

Supplier's Site
Linear, Compass (ICs) - G-MRCO-001 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
G-MRCO-001
Linear, Compass (ICs) G-MRCO-001
SENSOR MR ANALOG SOT223

SENSOR MR ANALOG SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 876391-G-MRCO-001 G-MRCO-001 G-MRCO-001
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - G-MRCO-001 Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details