TE Connectivity Force Sensors, Load Cells - Industrial FX292X-100A-0010-L

Description
SENSOR FORCE 5KGF PUSHBUTTON
Request a Quote Datasheet
Description
SENSOR FORCE 5KGF PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 223-FX292X-100A-0010-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FX292X-100A-0010-L-ND
Force Sensors, Load Cells - Industrial 223-FX292X-100A-0010-L-ND
SENSOR FORCE 5KGF PUSHBUTTON

SENSOR FORCE 5KGF PUSHBUTTON

Buy Now Datasheet
Load Cell Sensor, 20Mv/v, 10Lb, 6V; Load Capacity Te Connectivity Sensors - 40AH0480 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 20Mv/v, 10Lb, 6V; Load Capacity Te Connectivity Sensors
40AH0480
Load Cell Sensor, 20Mv/v, 10Lb, 6V; Load Capacity Te Connectivity Sensors 40AH0480
LOAD CELL SENSOR, 20MV/V, 10LB, 6V; Load Capacity:10lb; Supply Voltage:6V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 20MV/V, 10LB, 6V; Load Capacity:10lb; Supply Voltage:6V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX292X-100A-0010-L
Force Sensors & Load Cells FX292X-100A-0010-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 223-FX292X-100A-0010-L-ND 40AH0480 FX292X-100A-0010-L
Product Name Force Sensors, Load Cells - Industrial Load Cell Sensor, 20Mv/v, 10Lb, 6V; Load Capacity Te Connectivity Sensors Force Sensors & Load Cells
Force Rating 11.03 lbs (5 kg) 10 lbs (4.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors -  - Sensata Technologies
Sensata Technologies
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension; Compression
Device Sensor / Transducer
View Details
Force Sensors - 11025983-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details